TE Connectivity Electronic Connector 41802

Description
Faston 250 Receptacle, 18-12 AWG, Tin Plated Brass Product overview: 41802 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Faston 250 Receptacle, 18-12 AWG, Tin Plated Brass Product overview: 41802 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-41802
Electronic Connector 392-41802
Faston 250 Receptacle, 18-12 AWG, Tin Plated Brass Product overview: 41802 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41802 can be used for catalog matching and distributor lookup.

Faston 250 Receptacle, 18-12 AWG, Tin Plated Brass Product overview: 41802 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333701-41802 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333701-41802
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333701-41802
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333701-41802 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 12-18 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -41802-SI,2266-41802 ,A27663,-41802-CSI,A 27663TR,A27663-ND,A2 7663CT,41802-ND Base Product Number: 4180 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333701-41802
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 12-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -41802-SI,2266-41802,A27663,-41802-CSI,A27663TR,A27663-ND,A27663CT,41802-ND
Base Product Number: 4180
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27663TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27663TR-ND
Quick Connects, Quick Disconnect Connectors A27663TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27663CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27663CT-ND
Quick Connects, Quick Disconnect Connectors A27663CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Swedesboro, NJ, United States
FST PREM FLG RCPT STP

FST PREM FLG RCPT STP

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity - 33B8988 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity
33B8988
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity 33B8988
FEMALE FLAG DISCONNECT, 12-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 12-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Faston 250 (6.3 Mm) Rec 18-12 Awg Tpbr Amp - Te Connectivity - 42AJ4051 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 (6.3 Mm) Rec 18-12 Awg Tpbr Amp - Te Connectivity
42AJ4051
Faston 250 (6.3 Mm) Rec 18-12 Awg Tpbr Amp - Te Connectivity 42AJ4051
FASTON 250 (6.3 MM) REC 18-12 AWG TPBR

FASTON 250 (6.3 MM) REC 18-12 AWG TPBR

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 41802 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
41802
Quick Connects, Quick Disconnect Connectors 41802
CONN QC RCPT 12-18AWG 0.250

CONN QC RCPT 12-18AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
41802
Terminals 41802
Terminals .250 FASTON FLAG Reel of 4000

Terminals .250 FASTON FLAG Reel of 4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-41802 1333701-41802 A27663TR-ND 41802 33B8988 42AJ4051 41802 41802
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity Faston 250 (6.3 Mm) Rec 18-12 Awg Tpbr Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details