TE Connectivity Quick Connects, Quick Disconnect Connectors 41800

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27661CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27661CT-ND
Quick Connects, Quick Disconnect Connectors A27661CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27661TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27661TR-ND
Quick Connects, Quick Disconnect Connectors A27661TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333455-41800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333455-41800
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333455-41800
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333455-41800 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 12-18 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 41800-ND,-41800-CSI, -41800-SI,A27661TR,A 27661CT,2266-41800,A 27661,A27661-ND Base Product Number: 4180 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333455-41800
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 12-18 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 4,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 41800-ND,-41800-CSI,-41800-SI,A27661TR,A27661CT,2266-41800,A27661,A27661-ND
Base Product Number: 4180
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-41800
Electronic Connector 392-41800
Faston 250 Receptacle, Right Angle, Tin Plated Bronze, 18-12 AWG Product overview: 41800 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41800 can be used for catalog matching and distributor lookup.

Faston 250 Receptacle, Right Angle, Tin Plated Bronze, 18-12 AWG Product overview: 41800 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity - 38AC3147 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity
38AC3147
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity 38AC3147
FEMALE DISCONNECT, 6.35MM, 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27661CT-ND 1333455-41800 392-41800 41800 38AC3147
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data