TE Connectivity Quick Connects, Quick Disconnect Connectors 41771

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Quick Connects, Quick Disconnect Connectors - A27584CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27584CT-ND
Quick Connects, Quick Disconnect Connectors A27584CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27584TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27584TR-ND
Quick Connects, Quick Disconnect Connectors A27584TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity - 47AC4076 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity
47AC4076
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity 47AC4076
FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:Faston 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:Faston 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
41771
Terminals 41771
Terminals 22-18 AWG .250 RCPT Reel of 12500

Terminals 22-18 AWG .250 RCPT Reel of 12500

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 41771 A27584CT-ND 47AC4076 41771
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data