TE Connectivity Splices 41766

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .243 G  [.009 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.77 MM  [.07 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .243 G  [.009 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.77 MM  [.07 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 41766 - TE Connectivity
Berwyn, PA, United States
Splices
41766
Splices 41766
Body Features Splice Features : Serrated Terminal & Contact Weight : .243 G  [.009 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.77 MM  [.07 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .243 G  [.009 OZ ]

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.77 MM  [.07 INCH ]
  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 1.54 - 3.46
  • Wire Size (AWG) : 15.5 - 12
  • Wire Size (CMA) : 3000 - 7000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Thru Splice

Termination Features


  • Crimp Width : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A136138CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A136138CT-ND
Terminals - Magnetic Wire Connectors A136138CT-ND
CONN MAG TERM 3000-7000CMA CRIMP

CONN MAG TERM 3000-7000CMA CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A136138TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A136138TR-ND
Terminals - Magnetic Wire Connectors A136138TR-ND
CONN MAG TERM 3000-7000CMA CRIMP

CONN MAG TERM 3000-7000CMA CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
41766
Terminals 41766
Terminals SPLICE END FEED THRU

Terminals SPLICE END FEED THRU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41766 A136138CT-ND A136138TR-ND 41766
Product Name Splices Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers