"0.250"" (6.35mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
FASTON 250 RECEPTACLE 18-16 AWG TPBR
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes
CONN QC RCPT 16-18AWG 0.250
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113671-ND | 76AC7231 | 41729-2 | 41729-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Faston 250 Receptacle 18-16 Awg Tpbr Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 16 to 18 AWG | 16 to 18 AWG |