TE Connectivity Ring Connectors 41711

Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29875CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29875CT-ND
Ring Connectors A29875CT-ND
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29875TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29875TR-ND
Ring Connectors A29875TR-ND
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity - 72C6738 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
72C6738
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 72C6738
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
41711 Mini-Reel Ring Is 20-18 1/4 .030Tpbr Amp - Te Connectivity - 87X3023 - Newark, An Avnet Company
Chicago, IL, United States
41711 Mini-Reel Ring Is 20-18 1/4 .030Tpbr Amp - Te Connectivity
87X3023
41711 Mini-Reel Ring Is 20-18 1/4 .030Tpbr Amp - Te Connectivity 87X3023
41711 Mini-Reel RING IS 20-18 1/4 .030TPBR

41711 Mini-Reel RING IS 20-18 1/4 .030TPBR

Supplier's Site
Ring Connectors - 41711 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
41711
Ring Connectors 41711
CONN RING CIRC 18-22AWG #1/4

CONN RING CIRC 18-22AWG #1/4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29875CT-ND 41711 72C6738 87X3023 41711
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 41711 Mini-Reel Ring Is 20-18 1/4 .030Tpbr Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers