TE Connectivity Ring Terminals 41711

Description
Body Features Terminal & Contact Weight : .917 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 1.01 MM  [.04 INCH , .075 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.78 - 2.79 MM  [.07 - .11 INCH ] Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .917 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 1.01 MM  [.04 INCH , .075 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.78 - 2.79 MM  [.07 - .11 INCH ] Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 41711 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
41711
Ring Terminals 41711
Body Features Terminal & Contact Weight : .917 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 1.01 MM  [.04 INCH , .075 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.78 - 2.79 MM  [.07 - .11 INCH ] Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .917 G  [.032 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.9 MM , 1.01 MM  [.04 INCH , .075 INCH ]
  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .07
  • Compatible Insulation Diameter Range : 1.78 - 2.79 MM  [.07 - .11 INCH ]
  • Product Length : 24.89 MM  [.98 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29875CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29875CT-ND
Terminals - Ring Connectors A29875CT-ND
CONN RING CIRC 18-22AWG #1/4

CONN RING CIRC 18-22AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A29875TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29875TR-ND
Terminals - Ring Connectors A29875TR-ND
CONN RING CIRC 18-22AWG #1/4

CONN RING CIRC 18-22AWG #1/4

Buy Now Datasheet
RING IS 20-18 1/4 .030TPBR - 41711 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING IS 20-18 1/4 .030TPBR
41711
RING IS 20-18 1/4 .030TPBR 41711
RING IS 20-18 1/4 .030TPBR

RING IS 20-18 1/4 .030TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
41711
Terminals 41711
Terminals N/I-RING 22-18 Reel of 6000

Terminals N/I-RING 22-18 Reel of 6000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41711 A29875CT-ND A29875TR-ND 41711 41711
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors RING IS 20-18 1/4 .030TPBR Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details