TE Connectivity Trimmer Potentiometers 416PA102M

Description
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A105776-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A105776-ND
Trimmer Potentiometers A105776-ND
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.2W 100V Trimmer Potentiometer - 80-416PA102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 100V Trimmer Potentiometer
80-416PA102M
0.2W 100V Trimmer Potentiometer 80-416PA102M
Cermet Trimmer Potentiometer, 1kR, 0.2W, 100V, Radial Product overview: 416PA102M from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-416PA102M can be used for catalog matching and distributor lookup.

Cermet Trimmer Potentiometer, 1kR, 0.2W, 100V, Radial Product overview: 416PA102M from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-416PA102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1024320-416PA102M
Potentiometers, Variable Resistors - Trimmer Potentiometers 1024320-416PA102M
Win Source Part Number: 1024320-416PA102M Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 416, Citec Termination Style: PC Pins Package: Bulk Standard Package: 500 Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 16238942,1623894-2,1 623894-2-ND,A105776 Base Product Number: 416P Product Status: Last Time Buy

Win Source Part Number: 1024320-416PA102M
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 416, Citec
Termination Style: PC Pins
Package: Bulk
Standard Package: 500
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8050
Mfr: TE Connectivity Passive Product
Other Names: 16238942,1623894-2,1623894-2-ND,A105776
Base Product Number: 416P
Product Status: Last Time Buy

Buy Now Datasheet
Trimmer, Pot 10Kohm 1Turn Snap-In; Trimpot Type Citec Te Connectivity - 18R7504 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot 10Kohm 1Turn Snap-In; Trimpot Type Citec Te Connectivity
18R7504
Trimmer, Pot 10Kohm 1Turn Snap-In; Trimpot Type Citec Te Connectivity 18R7504
TRIMMER, POT 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:416 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:416 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number A105776-ND 80-416PA102M 1024320-416PA102M 18R7504
Product Name Trimmer Potentiometers 0.2W 100V Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot 10Kohm 1Turn Snap-In; Trimpot Type Citec Te Connectivity
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers