TE Connectivity Trimmer Potentiometers 416MA103P

Description
416M top adj 5x2.5mm cermet trimmer 10K
Request a Quote Datasheet
Description
416M top adj 5x2.5mm cermet trimmer 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6524170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6524170
Trimmer Potentiometers 6524170
416M top adj 5x2.5mm cermet trimmer 10K

416M top adj 5x2.5mm cermet trimmer 10K

Supplier's Site
Trimmer Potentiometers - 6524170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6524170P
Trimmer Potentiometers 6524170P
416M top adj 5x2.5mm cermet trimmer 10K

416M top adj 5x2.5mm cermet trimmer 10K

Supplier's Site
Trimmer Potentiometers - 1639529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1639529
Trimmer Potentiometers 1639529
416M top adj 5x2.5mm cermet trimmer 10K

416M top adj 5x2.5mm cermet trimmer 10K

Supplier's Site
Trimmer Potentiometers - 416MA103P-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
416MA103P-ND
Trimmer Potentiometers 416MA103P-ND
10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimming Potentiometer, 10K, 1Turn, Tht; Trimpot Type Citec Te Connectivity - 39K2517 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 10K, 1Turn, Tht; Trimpot Type Citec Te Connectivity
39K2517
Trimming Potentiometer, 10K, 1Turn, Tht; Trimpot Type Citec Te Connectivity 39K2517
TRIMMING POTENTIOMETER, 10K, 1TURN, THT; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:416 Series RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 10K, 1TURN, THT; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:416 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6524170 6524170P 416MA103P-ND 39K2517
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimming Potentiometer, 10K, 1Turn, Tht; Trimpot Type Citec Te Connectivity
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details