100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
416M top adj 5x2.5mm cermet trimmer 100R
416M top adj 5x2.5mm cermet trimmer 100R
416M top adj 5x2.5mm cermet trimmer 100R
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 416MA101P-ND | 6524906 | 6524906P |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 100 ohms | 100 ohms |