TE Connectivity Power Terminals 41661

Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 1 Strip Orientation : End Feed Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 - 27 MICM  [50 - 0 MICIN ] PCB Contact Termination Area Plating Material : Brass Alloy Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 - 27 MICM  [1 - 27 MICIN ] Dimensions Product Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .205 - .326 Wire Size (AWG) : 24 - 22 Packaging Features Packaging Quantity : 1000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 1 Strip Orientation : End Feed Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 - 27 MICM  [50 - 0 MICIN ] PCB Contact Termination Area Plating Material : Brass Alloy Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 - 27 MICM  [1 - 27 MICIN ] Dimensions Product Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .205 - .326 Wire Size (AWG) : 24 - 22 Packaging Features Packaging Quantity : 1000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 41661 - TE Connectivity
Berwyn, PA, United States
Power Terminals
41661
Power Terminals 41661
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 1 Strip Orientation : End Feed Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 - 27 MICM  [50 - 0 MICIN ] PCB Contact Termination Area Plating Material : Brass Alloy Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 - 27 MICM  [1 - 27 MICIN ] Dimensions Product Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .205 - .326 Wire Size (AWG) : 24 - 22 Packaging Features Packaging Quantity : 1000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • Number of Positions : 1
  • Strip Orientation : End Feed

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 1 - 27 MICM  [50 - 0 MICIN ]
  • PCB Contact Termination Area Plating Material : Brass Alloy
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1 - 27 MICM  [1 - 27 MICIN ]

Dimensions


  • Product Length : 13.7 MM  [.54 INCH ]
  • Wire Size (MMSQ) : .205 - .326
  • Wire Size (AWG) : 24 - 22

Packaging Features


  • Packaging Quantity : 1000

Product Type Features


  • Power Terminal Type : Taper Pin Power Terminal

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
41661
Terminals 41661
Terminals PIN TAPR

Terminals PIN TAPR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 41661 41661
Product Name Power Terminals Terminals
North American 22 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details