TE Connectivity Power Terminals 41649

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features 端子嵌合面のめっき仕様 : Gold Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ] Overall Terminal Length : 13.97 MM  [.55 INCH ] Terminal Length (INCH) : .217 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features 端子嵌合面のめっき仕様 : Gold Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ] Overall Terminal Length : 13.97 MM  [.55 INCH ] Terminal Length (INCH) : .217 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 41649 - TE Connectivity
Berwyn, PA, United States
Power Terminals
41649
Power Terminals 41649
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features 端子嵌合面のめっき仕様 : Gold Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ] Overall Terminal Length : 13.97 MM  [.55 INCH ] Terminal Length (INCH) : .217 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • 端子嵌合面のめっき仕様 : Gold
  • Barrel Type : Open
  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Terminal Fabrication : Stamped & Formed
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ]
  • Overall Terminal Length : 13.97 MM  [.55 INCH ]
  • Terminal Length (INCH) : .217
  • Wire Size (MMSQ) : .2 - .4
  • Wire Size (AWG) : 24 - 22

Mechanical Attachment


  • Carrier Strip Mount Orientation : End Feed
  • Connector Mounting Type : Board Mount
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 10000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Power Terminal Type : Taper Pin
  • Terminal Style : Pin
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 41649
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details