TE Connectivity Power Terminals 41646

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Product Length : 12.45 MM  [.49 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Product Length : 12.45 MM  [.49 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 41646 - TE Connectivity
Berwyn, PA, United States
Power Terminals
41646
Power Terminals 41646
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Product Length : 12.45 MM  [.49 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical
  • Strip Orientation : End Feed

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Product Length : 12.45 MM  [.49 INCH ]
  • Wire Size (MMSQ) : .2 - .4
  • Wire Size (AWG) : 24 - 22

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Power Terminal Type : Taper Pin Power Terminal

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Sheung Wan, Hong Kong
Terminals
41646
Terminals 41646
Terminals TAPER PIN 24-22

Terminals TAPER PIN 24-22

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 41646 41646
Product Name Power Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details