TE Connectivity Heat Shrink Tubing 4160926022

Description
Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Brake Fluid, Car Wash Detergent, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 420 MM  [1.654 INCH ] Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Flexing, Abrasion, Cut-Through, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Brake Fluid, Car Wash Detergent, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 420 MM  [1.654 INCH ] Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Flexing, Abrasion, Cut-Through, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4160926022 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
4160926022
Heat Shrink Tubing 4160926022
Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Brake Fluid, Car Wash Detergent, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 420 MM  [1.654 INCH ] Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Vibration, Flexing, Abrasion, Cut-Through, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Diesel Fuel, Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Brake Fluid, Car Wash Detergent, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 420 MM  [1.654 INCH ]
  • Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ]

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HFT5000
  • Wall Material Type : Fiber & Fabric

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Vibration, Flexing, Abrasion, Cut-Through, Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 4160926022
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 068220-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0697834002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 060060-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details