TE Connectivity Heat Shrink Tubing 415938-000

Description
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Wall Thickness (Tolerance) (MM) : 3.94 Operation/Applicatio n Mechanical Resistance : Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Product Availability Applicable Region : Global Product Type Features Wall Material Type : Pre-Coated Tubing Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Wall Thickness (Tolerance) (MM) : 3.94 Operation/Applicatio n Mechanical Resistance : Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Product Availability Applicable Region : Global Product Type Features Wall Material Type : Pre-Coated Tubing Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 415938-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
415938-000
Heat Shrink Tubing 415938-000
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Wall Thickness (Tolerance) (MM) : 3.94 Operation/Applicatio n Mechanical Resistance : Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Product Availability Applicable Region : Global Product Type Features Wall Material Type : Pre-Coated Tubing Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 6:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]
  • Recovered Wall Thickness (Tolerance) (MM) : 3.94

Operation/Application


  • Mechanical Resistance : Abrasion

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Material Type : Pre-Coated Tubing

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 415938-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
415938-000
shrink tube 415938-000
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 415938-000 415938-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P030 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 063725P079 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers