TE Connectivity Ring Connectors 41581

Description
Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29874TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29874TR-ND
Ring Connectors A29874TR-ND
Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp

Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29874CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29874CT-ND
Ring Connectors A29874CT-ND
Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp

Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Termination: Crimp Package: Tape & Reel (TR) Cut Tape (CT) Terminal Type: Circular Thickness: 0.020" (0.51mm) Length - Overall: 0.630" (16.00mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Termination: Crimp
Package: Tape & Reel (TR) Cut Tape (CT)
Terminal Type: Circular
Thickness: 0.020" (0.51mm)
Length - Overall: 0.630" (16.00mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-41581
Electronic Connector 392-41581
Ring Terminal, 20-24AWG, Brass, Tin, 16mm, Non-Insulated Product overview: 41581 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41581 can be used for catalog matching and distributor lookup.

Ring Terminal, 20-24AWG, Brass, Tin, 16mm, Non-Insulated Product overview: 41581 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41581 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Is 24-20 8 .020Tpbr Rohs Compliant Amp - Te Connectivity - 13H4309 - Newark, An Avnet Company
Chicago, IL, United States
Ring Is 24-20 8 .020Tpbr Rohs Compliant Amp - Te Connectivity
13H4309
Ring Is 24-20 8 .020Tpbr Rohs Compliant Amp - Te Connectivity 13H4309
RING IS 24-20 8 .020TPBR ROHS COMPLIANT: YES

RING IS 24-20 8 .020TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29874TR-ND 392-41581 13H4309
Product Name Ring Connectors Connectors, Interconnects Terminals Ring Connectors Electronic Connector Ring Is 24-20 8 .020Tpbr Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details