Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.38 MM [.33 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Mechanical Attachment Detent : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 1
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : G Series Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Phosphor Bronze
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 8.38 MM [.33 INCH ]
Electrical Characteristics
Mechanical Attachment
- Detent : Without
- Panel Attachment Style : Front Mount
- RF Connector Coupling Mechanism : Push-On
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 1
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : RG 179
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Jack
- RF Interface : G Series
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]