CONNECTOR, SMB, JACK, 75 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 85R5789 |
| Product Name | Connector, Smb, Jack, 75 Ohm, Pcb; Connector Type Amp - Te Connectivity |
| Connector Type | SMB |