TE Connectivity RF Connectors / Coaxial Connectors 415484-3

Description
RF Connectors / Coaxial Connectors PLUG CBL MINI-SMB RT
Datasheet
Description
RF Connectors / Coaxial Connectors PLUG CBL MINI-SMB RT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 415484-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415484-3
RF Connectors / Coaxial Connectors 415484-3
RF Connectors / Coaxial Connectors PLUG CBL MINI-SMB RT

RF Connectors / Coaxial Connectors PLUG CBL MINI-SMB RT

Buy Now Datasheet
Plug,cbl,mini-Smb Rtang 75 Ohm Amp - Te Connectivity - 17H9477 - Newark, An Avnet Company
Chicago, IL, United States
Plug,cbl,mini-Smb Rtang 75 Ohm Amp - Te Connectivity
17H9477
Plug,cbl,mini-Smb Rtang 75 Ohm Amp - Te Connectivity 17H9477
PLUG,CBL,MINI-SMB RTANG 75 OHM

PLUG,CBL,MINI-SMB RTANG 75 OHM

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 415484-3 17H9477
Product Name RF Connectors / Coaxial Connectors Plug,cbl,mini-Smb Rtang 75 Ohm Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers
Coaxial Adapters - 7123309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details