Body Features Body Insulation : Without Body Material : Die Cast Zinc Body Plating Material : Nickel Body Shape : Circular
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions Profile Height from PCB : 28.77 MM [1.133 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Dielectric Material : PTFE Grade : Commercial
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.37 MM [.172 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Body Insulation : Without
- Body Material : Die Cast Zinc
- Body Plating Material : Nickel
- Body Shape : Circular
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Profile Height from PCB : 28.77 MM [1.133 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : With
- PCB Mount Retention : With
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 4
Other
- Dielectric Material : PTFE
- Grade : Commercial
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Cable-to-Cable
- RF Connector Style : Jack
- RF Interface : BNC
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
- Termination Post & Tail Length : 4.37 MM [.172 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]