TE Connectivity Applicators 4151063-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.5 MM  [.098 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.5 MM  [.098 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 4151063-1 - TE Connectivity
Berwyn, PA, United States
Applicators
4151063-1
Applicators 4151063-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.5 MM  [.098 INCH ] Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 2.5 MM  [.098 INCH ]
  • Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ]
  • Wire Crimp Width : 1.4 MM  [.055 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-4151063-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-4151063-1-ND
Crimpers, Applicators, Presses 2132-4151063-1-ND
OCEAN-2.0-APPLICATOR -S-055F098O

OCEAN-2.0-APPLICATOR-S-055F098O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 4151063-1 2132-4151063-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803221-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803015-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1752057-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 047011-000 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers