TE Connectivity Applicators 4151062-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.9 MM  [.154 INCH ] Insulation Diameter Range : 1.7 - 2.2 MM  [.067 - .087 INCH ] Wire Crimp Width : 1.93 MM  [.076 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.9 MM  [.154 INCH ] Insulation Diameter Range : 1.7 - 2.2 MM  [.067 - .087 INCH ] Wire Crimp Width : 1.93 MM  [.076 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 4151062-2 - TE Connectivity
Berwyn, PA, United States
Applicators
4151062-2
Applicators 4151062-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.9 MM  [.154 INCH ] Insulation Diameter Range : 1.7 - 2.2 MM  [.067 - .087 INCH ] Wire Crimp Width : 1.93 MM  [.076 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 3.9 MM  [.154 INCH ]
  • Insulation Diameter Range : 1.7 - 2.2 MM  [.067 - .087 INCH ]
  • Wire Crimp Width : 1.93 MM  [.076 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-4151062-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-4151062-2-ND
Crimpers, Applicators, Presses 2132-4151062-2-ND
OCEAN-2.0-APPLICATOR -S-076F154O

OCEAN-2.0-APPLICATOR-S-076F154O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 4151062-2 2132-4151062-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803143-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803323-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707303-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803457-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details