TE Connectivity Applicators 4151057-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.7 MM  [.067 INCH ] Insulation Diameter Range : 1.4 - 1.6 MM  [.055 - .063 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.7 MM  [.067 INCH ] Insulation Diameter Range : 1.4 - 1.6 MM  [.055 - .063 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 4151057-2 - TE Connectivity
Berwyn, PA, United States
Applicators
4151057-2
Applicators 4151057-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.7 MM  [.067 INCH ] Insulation Diameter Range : 1.4 - 1.6 MM  [.055 - .063 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.7 MM  [.067 INCH ]
  • Insulation Diameter Range : 1.4 - 1.6 MM  [.055 - .063 INCH ]
  • Wire Crimp Width : 1.4 MM  [.055 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 4151057-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-5 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1633471-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1579016-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details