TE Connectivity Applicators 4150103-2

Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 4.7 MM  [.185 INCH ] Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ] Wire Crimp Width : 3.1 MM  [.122 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : SP
Request a Quote Datasheet
Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 4.7 MM  [.185 INCH ] Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ] Wire Crimp Width : 3.1 MM  [.122 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 4150103-2 - TE Connectivity
Berwyn, PA, United States
Applicators
4150103-2
Applicators 4150103-2
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 4.7 MM  [.185 INCH ] Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ] Wire Crimp Width : 3.1 MM  [.122 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : SP

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Insulation Crimp Width : 4.7 MM  [.185 INCH ]
  • Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ]
  • Wire Crimp Width : 3.1 MM  [.122 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : SP
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-4150103-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-4150103-2-ND
Crimpers, Applicators, Presses 2132-4150103-2-ND
APPLICATOR TO MAKE LOOSE PIECE-R

APPLICATOR TO MAKE LOOSE PIECE-R

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 4150103-2 2132-4150103-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762943-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707328-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details