TE Connectivity Spade Terminals 41495

Description
Body Features Terminal & Contact Weight : .816 G  [.029 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.53 MM  [.69 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .816 G  [.029 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.53 MM  [.69 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 41495 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
41495
Spade Terminals 41495
Body Features Terminal & Contact Weight : .816 G  [.029 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.53 MM  [.69 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .816 G  [.029 OZ ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.04 MM  [.12 INCH ]
  • Product Length : 17.53 MM  [.69 INCH ]
  • Stud Diameter : 5 MM  [.19 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Round Spade
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
CUT STRIP - SPADE 12-10 .190 (4.82MM) - 41495 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - SPADE 12-10 .190 (4.82MM)
41495
CUT STRIP - SPADE 12-10 .190 (4.82MM) 41495
CUT STRIP - SPADE 12-10 .190 (4.82MM)

CUT STRIP - SPADE 12-10 .190 (4.82MM)

Buy Now
Terminals - Spade Connectors - A100609TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100609TR-ND
Terminals - Spade Connectors A100609TR-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet
Terminals - Spade Connectors - A100609CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100609CT-ND
Terminals - Spade Connectors A100609CT-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet
Spade Terminal, 12Awg 10Awg, #10; Product Range Amp Te Connectivity - 72C5495 - Newark, An Avnet Company
Chicago, IL, United States
Spade Terminal, 12Awg 10Awg, #10; Product Range Amp Te Connectivity
72C5495
Spade Terminal, 12Awg 10Awg, #10; Product Range Amp Te Connectivity 72C5495
SPADE TERMINAL, 12AWG - 10AWG, #10; Product Range:-; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:5mm²; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:Uninsulated ; Insulator Colour:-; Terminal Material:BrassRoHS Compliant: Yes

SPADE TERMINAL, 12AWG - 10AWG, #10; Product Range:-; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:5mm²; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:Uninsulated; Insulator Colour:-; Terminal Material:BrassRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
41495
Terminals 41495
Terminals SPADE 12-10 10 Reel of 8000

Terminals SPADE 12-10 10 Reel of 8000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41495 41495 A100609TR-ND 72C5495 41495
Product Name Spade Terminals CUT STRIP - SPADE 12-10 .190 (4.82MM) Terminals - Spade Connectors Spade Terminal, 12Awg 10Awg, #10; Product Range Amp Te Connectivity Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details