TE Connectivity Spade Terminals 41473

Description
Body Features Terminal & Contact Weight : .44 G  [.016 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.82 MM  [.072 INCH ] Product Length : 14.22 MM  [.56 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .44 G  [.016 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.82 MM  [.072 INCH ] Product Length : 14.22 MM  [.56 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 41473 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
41473
Spade Terminals 41473
Body Features Terminal & Contact Weight : .44 G  [.016 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.82 MM  [.072 INCH ] Product Length : 14.22 MM  [.56 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .44 G  [.016 OZ ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.82 MM  [.072 INCH ]
  • Product Length : 14.22 MM  [.56 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A100912CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100912CT-ND
Terminals - Spade Connectors A100912CT-ND
CONN SPADE TERM 14-18AWG #8

CONN SPADE TERM 14-18AWG #8

Buy Now Datasheet
Terminals - Spade Connectors - A100912TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100912TR-ND
Terminals - Spade Connectors A100912TR-ND
CONN SPADE TERM 14-18AWG #8

CONN SPADE TERM 14-18AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
41473
Terminals 41473
Terminals SPADE 18-14 AWG #8

Terminals SPADE 18-14 AWG #8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41473 A100912CT-ND A100912TR-ND 41473
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details