TE Connectivity Power Cable 414701-000

Description
Body Features Cable Color : Red Conductor Material : Silver-Coated Copper, Silver-Plated Copper Power Cable Wire Color : RD Wire & Cable Insulation Material : ETFE Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 133 Dimensions Overall Outside Diameter : 4.95 MM  [.195 INCH ] Power Cable Conductor Diameter : 4.15 MM  [.163 INCH ] Power Cable Wire Diameter : 4.95 MM  [.195 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Other Wire Source : United States Packaging Features Packaging Method : Reel Product Type Features Cable Insulation Style : Double Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : Red Conductor Material : Silver-Coated Copper, Silver-Plated Copper Power Cable Wire Color : RD Wire & Cable Insulation Material : ETFE Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 133 Dimensions Overall Outside Diameter : 4.95 MM  [.195 INCH ] Power Cable Conductor Diameter : 4.15 MM  [.163 INCH ] Power Cable Wire Diameter : 4.95 MM  [.195 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Other Wire Source : United States Packaging Features Packaging Method : Reel Product Type Features Cable Insulation Style : Double Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 414701-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
414701-000
Power Cable 414701-000
Body Features Cable Color : Red Conductor Material : Silver-Coated Copper, Silver-Plated Copper Power Cable Wire Color : RD Wire & Cable Insulation Material : ETFE Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 133 Dimensions Overall Outside Diameter : 4.95 MM  [.195 INCH ] Power Cable Conductor Diameter : 4.15 MM  [.163 INCH ] Power Cable Wire Diameter : 4.95 MM  [.195 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Other Wire Source : United States Packaging Features Packaging Method : Reel Product Type Features Cable Insulation Style : Double Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : Red
  • Conductor Material : Silver-Coated Copper, Silver-Plated Copper
  • Power Cable Wire Color : RD
  • Wire & Cable Insulation Material : ETFE

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 133

Dimensions


  • Overall Outside Diameter : 4.95 MM  [.195 INCH ]
  • Power Cable Conductor Diameter : 4.15 MM  [.163 INCH ]
  • Power Cable Wire Diameter : 4.95 MM  [.195 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : 8.37
  • Wire Size (AWG) : 8

Other


  • Wire Source : United States

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cable Insulation Style : Double
  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 414701-000
Product Name Power Cable
Product Category Cable
Cable Insulation ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 087661-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1359313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 1106233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details