TE Connectivity RF Connectors 414612-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Square Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.16 MM  [.4 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Square Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.16 MM  [.4 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 414612-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
414612-2
RF Connectors 414612-2
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Square Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.16 MM  [.4 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Square
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 10.16 MM  [.4 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Mil-Type

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Vert Jack,smb,pcb Rohs Compliant Amp - Te Connectivity - 13H4236 - Newark, An Avnet Company
Chicago, IL, United States
Vert Jack,smb,pcb Rohs Compliant Amp - Te Connectivity
13H4236
Vert Jack,smb,pcb Rohs Compliant Amp - Te Connectivity 13H4236
VERT JACK,SMB,PCB ROHS COMPLIANT: YES

VERT JACK,SMB,PCB ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 414612-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414612-2
RF Connectors / Coaxial Connectors 414612-2
RF Connectors / Coaxial Connectors VERT JACK SMB PCB

RF Connectors / Coaxial Connectors VERT JACK SMB PCB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 414612-2 13H4236 414612-2
Product Name RF Connectors Vert Jack,smb,pcb Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data