TE Connectivity RF Connectors / Coaxial Connectors 414509-1

Description
RF Connectors / Coaxial Connectors PIN CONTCT SIZE8 HDI
Datasheet
Description
RF Connectors / Coaxial Connectors PIN CONTCT SIZE8 HDI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 414509-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414509-1
RF Connectors / Coaxial Connectors 414509-1
RF Connectors / Coaxial Connectors PIN CONTCT SIZE8 HDI

RF Connectors / Coaxial Connectors PIN CONTCT SIZE8 HDI

Buy Now Datasheet
Pin Contact,size 8,hdi Rohs Compliant Amp - Te Connectivity - 33B8947 - Newark, An Avnet Company
Chicago, IL, United States
Pin Contact,size 8,hdi Rohs Compliant Amp - Te Connectivity
33B8947
Pin Contact,size 8,hdi Rohs Compliant Amp - Te Connectivity 33B8947
PIN CONTACT,SIZE 8,HDI ROHS COMPLIANT: YES

PIN CONTACT,SIZE 8,HDI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 414509-1 33B8947
Product Name RF Connectors / Coaxial Connectors Pin Contact,size 8,hdi Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5462504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052618-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers