Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Insulation Diameter Range : 32.5 - 42 MM [1.27 - 1.65 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship
building Certified : Yes
Other Installation Instruction : Russian
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China
Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 300
- Compatible Insulation Diameter Range : 32.5 - 42 MM [1.27 - 1.65 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : T-Adapter
- Marine-Offshore-Shipbuilding Certified : Yes
Other
- Installation Instruction : Russian
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China
Product Type Features
- Bushing Type : 630A
- Installation Technology : Cold Applied
- Screened : Unscreened