TE Connectivity Connector Type Amp - Te Connectivity 414244-1.

Description
Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes
Description
Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type Amp - Te Connectivity - 30AC4626 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Amp - Te Connectivity
30AC4626
Connector Type Amp - Te Connectivity 30AC4626
Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes

Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AC4626
Product Name Connector Type Amp - Te Connectivity
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1750160 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Screw
View Details
Coaxial Adapters - M229B8 - Maury Microwave
Specs
Gender Female / Jack
Frequency 15.000 GHz
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination Solder
View Details
2 suppliers