TE Connectivity Power Cable 4142383001

Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 2.49 MM  [.098 INCH ] Outside Cable Diameter : 4.69 MM  [.185 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 1900 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 2.49 MM  [.098 INCH ] Outside Cable Diameter : 4.69 MM  [.185 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 1900 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 4142383001 - TE Connectivity
Berwyn, PA, United States
Power Cable
4142383001
Power Cable 4142383001
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 2.49 MM  [.098 INCH ] Outside Cable Diameter : 4.69 MM  [.185 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 1900 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Flexible Polyolefin
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : 2.49 MM  [.098 INCH ]
  • Outside Cable Diameter : 4.69 MM  [.185 INCH ]
  • Wire Size (MMSQ) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 1900

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : AFR35
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 4142383001
Product Name Power Cable
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 130601-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 087661-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 127025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1304773001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details