TE Connectivity Data Bus Connectors 414144-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 414144-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
414144-000
Data Bus Connectors 414144-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 414144-000
Product Name Data Bus Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details