TE Connectivity RF Connectors / Coaxial Connectors 414116-2

Description
RF Connectors / Coaxial Connectors CONTACT MALE SER N AU PLTD
Datasheet
Description
RF Connectors / Coaxial Connectors CONTACT MALE SER N AU PLTD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 414116-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414116-2
RF Connectors / Coaxial Connectors 414116-2
RF Connectors / Coaxial Connectors CONTACT MALE SER N AU PLTD

RF Connectors / Coaxial Connectors CONTACT MALE SER N AU PLTD

Buy Now Datasheet
Contact,male,ser N,au Pltd Amp - Te Connectivity - 33B8932 - Newark, An Avnet Company
Chicago, IL, United States
Contact,male,ser N,au Pltd Amp - Te Connectivity
33B8932
Contact,male,ser N,au Pltd Amp - Te Connectivity 33B8932
CONTACT,MALE,SER N,AU PLTD

CONTACT,MALE,SER N,AU PLTD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 414116-2 33B8932
Product Name RF Connectors / Coaxial Connectors Contact,male,ser N,au Pltd Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Geometry Straight
Frequency 0.300 GHz
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details