TE Connectivity Ring Terminals 41409

Description
Body Features Terminal & Contact Weight : .112 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.47 MM  [.058 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.87 MM  [.428 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .112 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.47 MM  [.058 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.87 MM  [.428 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 41409 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
41409
Ring Terminals 41409
Body Features Terminal & Contact Weight : .112 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.47 MM  [.058 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.87 MM  [.428 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .112 G  [.004 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.47 MM  [.058 INCH ]
  • Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .049
  • Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ]
  • Product Length : 10.87 MM  [.428 INCH ]
  • Stud Diameter : 3.25 MM  [.128 INCH ]
  • Tongue Thickness : .32 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .3 - .6
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 642 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3, #5
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A137011TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A137011TR-ND
Terminals - Ring Connectors A137011TR-ND
CONN RING OVAL 20-22AWG #5 CRIMP

CONN RING OVAL 20-22AWG #5 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A137011CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A137011CT-ND
Terminals - Ring Connectors A137011CT-ND
CONN RING OVAL 20-22AWG #5 CRIMP

CONN RING OVAL 20-22AWG #5 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
41409
Terminals 41409
Terminals RING 20-22 AWG #5

Terminals RING 20-22 AWG #5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41409 A137011TR-ND A137011CT-ND 41409
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details