RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; CONNECTOR TYPE:SMB COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:THROUGH HOLE VERTICAL; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 28AC9331 |
| Product Name | Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | SMB |