TE Connectivity RF Contacts 413242-1

Description
Body Features Shell Base Material : Beryllium Copper Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Base Material : Beryllium Copper Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 413242-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
413242-1
RF Contacts 413242-1
Body Features Shell Base Material : Beryllium Copper Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Retention : Without
  • Contact Orientation : Straight

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 405
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 413242-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-14-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1411560-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details