TE Connectivity PCB Terminals 41290

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Profile Height from PCB : 9.91 MM  [.39 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Profile Height from PCB : 9.91 MM  [.39 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 41290 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
41290
PCB Terminals 41290
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Profile Height from PCB : 9.91 MM  [.39 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 3.3 MM  [.13 INCH ]
  • Profile Height from PCB : 9.91 MM  [.39 INCH ]
  • Stud Diameter : 3.3 MM  [.13 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
.250 FAST TAB BR - 41290 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST TAB BR
41290
.250 FAST TAB BR 41290
.250 FAST TAB BR

.250 FAST TAB BR

Buy Now
Terminal, Male Disconnect, 6.35Mm; Tab Size Metric Amp Te Connectivity - 93B5502 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm; Tab Size Metric Amp Te Connectivity
93B5502
Terminal, Male Disconnect, 6.35Mm; Tab Size Metric Amp Te Connectivity 93B5502
TERMINAL, MALE DISCONNECT, 6.35MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Tab;Stud Mount, .250 Fast - 70088170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Tab;Stud Mount, .250 Fast
70088170
Terminal; Tab;Stud Mount, .250 Fast 70088170
Terminal; Tab;Stud Mount, .250 Fast

Terminal; Tab;Stud Mount, .250 Fast

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41290 41290 93B5502 70088170
Product Name PCB Terminals .250 FAST TAB BR Terminal, Male Disconnect, 6.35Mm; Tab Size Metric Amp Te Connectivity Terminal; Tab;Stud Mount, .250 Fast
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details