TE Connectivity Splices 41276

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Splice Accessory Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Splice Accessory Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 41276 - TE Connectivity
Berwyn, PA, United States
Splices
41276
Splices 41276
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Splice Accessory Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open

Dimensions


  • Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Splice Accessory
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A104603TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104603TR-ND
Terminals - Wire Splice Connectors A104603TR-ND
CONN SPLICE CRIMP

CONN SPLICE CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A104603CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104603CT-ND
Terminals - Wire Splice Connectors A104603CT-ND
CONN SPLICE CRIMP

CONN SPLICE CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 41276 A104603TR-ND A104603CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details