TE Connectivity Quick Connects, Quick Disconnect Connectors 41274-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107190TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107190TR-ND
Quick Connects, Quick Disconnect Connectors A107190TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107190CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107190CT-ND
Quick Connects, Quick Disconnect Connectors A107190CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 18AH0310 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
18AH0310
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 18AH0310
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 32AH7352 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
32AH7352
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 32AH7352
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
41274-1
Terminals 41274-1
Terminals FASTON RECEPTACLE

Terminals FASTON RECEPTACLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107190TR-ND 18AH0310 41274-1
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details