The 41083 series is a low-power, 1-pole PCB relay with a 3mm contact gap and bridging contacts, rated for 16A at 250VAC and switching up to 4000VA. The 24VDC coil variant has a resistance of 1600Ω and consumes 360mW. It provides 4kV rms isolation between coil and contacts with ≥8mm creepage/clearance, meets IEC 60335-1 for domestic appliances, and operates at ambient temperatures up to 85°C (105°C at 10A). Contact material is AgNi, terminals are PCB-THT with quick-connect load terminals, and weight is 24g. Mechanical endurance exceeds 1×10⁶ operations. The 041083046001WG variant is IEC 60335-1 compliant with 1 form X double make contact.
0410 83 046 001WG
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06M3097 |
| Product Name | 0410 83 046 001Wg Schrack Te Connectivity |