TE Connectivity Plug & Play Accelerometers 41-1000-276-001

Description
Body Features Material : Anodized Aluminum Number of Axes : 1 Weight : 5 G  [.18 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 1000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .15 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-350 to 0-4500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Number of Axes : 1 Weight : 5 G  [.18 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 1000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .15 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-350 to 0-4500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 41-1000-276-001 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
41-1000-276-001
Plug & Play Accelerometers 41-1000-276-001
Body Features Material : Anodized Aluminum Number of Axes : 1 Weight : 5 G  [.18 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 1000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .15 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-350 to 0-4500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Material : Anodized Aluminum
  • Number of Axes : 1
  • Weight : 5 G  [.18 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.15
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 1000
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : .15 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-350 to 0-4500

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 41-1000-276-001
Product Name Plug & Play Accelerometers
Acceleration 1000 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20009152-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20008619-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007928-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details