TE Connectivity High Performance K Series Corcom RFI Power Filter 40 AMP 40VSK6

Description
The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.
Datasheet
Description
The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance K Series Corcom RFI Power Filter 40 AMP - 70185796 - Allied Electronics, Inc.
Fort Worth, TX, USA
High Performance K Series Corcom RFI Power Filter 40 AMP
70185796
High Performance K Series Corcom RFI Power Filter 40 AMP 70185796
The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

Supplier's Site
Power Line Filter; Filter Applications Corcom Te Connectivity - 52K4265 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter; Filter Applications Corcom Te Connectivity
52K4265
Power Line Filter; Filter Applications Corcom Te Connectivity 52K4265
POWER LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:40A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:40A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 70185796 52K4265
Product Name High Performance K Series Corcom RFI Power Filter 40 AMP Power Line Filter; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405082-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
3 suppliers