TE Connectivity Power Line Filter Modules 40VK6

Description
Single Phase EMC/EMI Line Filter 40A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 40A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 40VK6-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
40VK6-ND
Power Line Filter Modules 40VK6-ND
Single Phase EMC/EMI Line Filter 40A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 40A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Filter, RFI, 40A, 2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount - 70185842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, 40A, 2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount
70185842
Filter, RFI, 40A, 2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount 70185842
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 40VK6-ND 70185842
Product Name Power Line Filter Modules Filter, RFI, 40A, 2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products