Three Phase (Wye) EMC/EMI Line Filter 40A 440VAC 50/60Hz Two Stage Terminal Block
POWER LINE FILTER, 3 PHASE, 40A, 440VAC; Filter Applications:General
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 174-40KEVD10AFPW-ND | 82AH4308 |
| Product Name | Power Line Filter Modules | Power Line Filter, 3 Phase, 40A, 440Vac; Filter Applications Corcom Te Connectivity |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL | |
| Rated Voltage | 440 volts | 440 volts |