TE Connectivity Vibration Sensors 40A-0025-360

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 6 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-600 to 0-1500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 6 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-600 to 0-1500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 40A-0025-360 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
40A-0025-360
Vibration Sensors 40A-0025-360
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 6 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-600 to 0-1500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 5 G  [.175 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 10
  • Full Scale Output Voltage (VDC) : ±.15
  • Zero Acceleration Output (MILV) : ±20

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 25
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 6

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-600 to 0-1500

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Accelerometers - 223-40A-0025-360-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-40A-0025-360-ND
Accelerometers 223-40A-0025-360-ND
ACCELEROMETER MODEL 40A

ACCELEROMETER MODEL 40A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 40A-0025-360 223-40A-0025-360-ND
Product Name Vibration Sensors Accelerometers
Acceleration 25 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10214978-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.4000 to 12000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Embedded Accelerometers - 3028-050-P - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20005837-01 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers