Cross-slot adjustment. Horizontal mounting system. Dust/Splash proof. PCB stand-offs and retention feature. High stability cermet construction
Maximum Resistance = 50kOhms
Number of Turns = 1
Mounting Type = Through Hole
Power Rating = 1/2W
Series = 409
Orientation = Top Adjust
Termination Style = Pin
Length = 9mm
Depth = 11mm
Height = 5.8mm
Cross-slot adjustment. Horizontal mounting system. Dust/Splash proof. PCB stand-offs and retention feature. High stability cermet construction
Maximum Resistance = 50kOhms
Number of Turns = 1
Mounting Type = Through Hole
Power Rating = 1/2W
Series = 409
Orientation = Top Adjust
Termination Style = Pin
Length = 9mm
Depth = 11mm
Height = 5.8mm
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Potentiometers, Rheostats, and Trimmers |
Product Number | 6524647 |
Mounting / Packaging | ThroughHole; Pin |