TE Connectivity Hook Up Wire 4099723001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 4099723001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
4099723001
Hook Up Wire 4099723001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : White

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 15

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 4099723001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0394713001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 156160-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 059839-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details