TE Connectivity Ring Terminals 40973

Description
Body Features Product Weight (G) : 2.024 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.13 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .13 Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4106 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 2.024 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.13 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .13 Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4106 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 40973 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
40973
Ring Terminals 40973
Body Features Product Weight (G) : 2.024 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.13 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .13 Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4106 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Product Weight (G) : 2.024

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.54 MM , 3.3 MM  [.13 INCH , .1 INCH ]
  • Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .13
  • Compatible Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 4106 - 6529

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Ring Connectors - A111169TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111169TR-ND
Terminals - Ring Connectors A111169TR-ND
CONN RING D-SHAPE 12-14AWG #1/4

CONN RING D-SHAPE 12-14AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A111169CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111169CT-ND
Terminals - Ring Connectors A111169CT-ND
CONN RING D-SHAPE 12-14AWG #1/4

CONN RING D-SHAPE 12-14AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
40973
Terminals 40973
Terminals RING 14-12AWG #1/4

Terminals RING 14-12AWG #1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 40973 A111169TR-ND 40973
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details