TE Connectivity Connector Backshells 408995-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3111, MS3116, MS3128, MS3126, MS3121, MS3120 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3111, MS3116, MS3128, MS3126, MS3121, MS3120 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 408995-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
408995-000
Connector Backshells 408995-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3111, MS3116, MS3128, MS3126, MS3121, MS3120 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 30.4 MM  [1.196 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3110, MS3111, MS3116, MS3128, MS3126, MS3121, MS3120

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 21

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06BI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr21Ab00-1006Bi Raychem - Te Connectivity - 36AC4762 - Newark, An Avnet Company
Chicago, IL, United States
Txr21Ab00-1006Bi Raychem - Te Connectivity
36AC4762
Txr21Ab00-1006Bi Raychem - Te Connectivity 36AC4762
TXR21AB00-1006BI

TXR21AB00-1006BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 408995-000 36AC4762
Product Name Connector Backshells Txr21Ab00-1006Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products